Vishay Intertechnology, Inc. RES 3.01K OHM 1/8W 1% AXIAL RNC55J3011FSRSL

Description
RES 3.01Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/8W 1% AXIAL - RNC55J3011FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/8W 1% AXIAL
RNC55J3011FSRSL
RES 3.01K OHM 1/8W 1% AXIAL RNC55J3011FSRSL
RES 3.01Kohm 1/8W 1% AXIAL

RES 3.01Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3011FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3011FSRSL-ND
Through Hole Resistors RNC55J3011FSRSL-ND
3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3011FSRSL RNC55J3011FSRSL-ND
Product Name RES 3.01K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers