Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3010FSB14

Description
301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3010FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3010FSB14-ND
Through Hole Resistors RNC55J3010FSB14-ND
301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,301,1%,25PPM,S/.001%,BULK - RNC55J3010FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,301,1%,25PPM,S/.001%,BULK
RNC55J3010FSB14
MF,1/8W,301,1%,25PPM,S/.001%,BULK RNC55J3010FSB14
MF,1/8W,301,1%,25PPM ,S/.001%,BULK

MF,1/8W,301,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J3010FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3010FSB14
Through Hole Resistors RNC55J3010FSB14
RES 301 OHM 1/8W 1% AXIAL

RES 301 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3010FSB14-ND RNC55J3010FSB14 RNC55J3010FSB14
Product Name Through Hole Resistors MF,1/8W,301,1%,25PPM,S/.001%,BULK Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details