Vishay Intertechnology, Inc. Res Metal Film 301 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J3010FRRE7

Description
Res Metal Film 301 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 301 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 301 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55J3010FRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 301 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55J3010FRRE7
Res Metal Film 301 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J3010FRRE7
Res Metal Film 301 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 301 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J3010FRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J3010FRRE7TR-ND
Through Hole Resistors 541-RNC55J3010FRRE7TR-ND
301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3010FRRE7 541-RNC55J3010FRRE7TR-ND
Product Name Res Metal Film 301 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers