Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3003BSRE6

Description
300 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
300 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3003BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3003BSRE6-ND
Through Hole Resistors RNC55J3003BSRE6-ND
300 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 300K OHM 1/8W .1% AXIAL - RNC55J3003BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/8W .1% AXIAL
RNC55J3003BSRE6
RES 300K OHM 1/8W .1% AXIAL RNC55J3003BSRE6
RES 300Kohm 1/8W .1% AXIAL

RES 300Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3003BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3003BSRE6
Through Hole Resistors RNC55J3003BSRE6
RES 300K OHM 1/8W .1% AXIAL

RES 300K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3003BSRE6-ND RNC55J3003BSRE6 RNC55J3003BSRE6
Product Name Through Hole Resistors RES 300K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers