Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3002BSB14

Description
30 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
30 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3002BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3002BSB14-ND
Through Hole Resistors RNC55J3002BSB14-ND
30 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 30K OHM 1/8W .1% AXIAL - RNC55J3002BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/8W .1% AXIAL
RNC55J3002BSB14
RES 30K OHM 1/8W .1% AXIAL RNC55J3002BSB14
RES 30Kohm 1/8W .1% AXIAL

RES 30Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3002BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3002BSB14
Through Hole Resistors RNC55J3002BSB14
RES 30K OHM 1/8W .1% AXIAL

RES 30K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3002BSB14-ND RNC55J3002BSB14 RNC55J3002BSB14
Product Name Through Hole Resistors RES 30K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details