Vishay Intertechnology, Inc. Through Hole Resistors RNC55J29R8DSBSL

Description
29.8 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
29.8 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J29R8DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J29R8DSBSL-ND
Through Hole Resistors RNC55J29R8DSBSL-ND
29.8 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.8 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 29.8 OHM 1/8W .5% AXIAL - RNC55J29R8DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8 OHM 1/8W .5% AXIAL
RNC55J29R8DSBSL
RES 29.8 OHM 1/8W .5% AXIAL RNC55J29R8DSBSL
RES 29.8ohm 1/8W .5% AXIAL

RES 29.8ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J29R8DSBSL-ND RNC55J29R8DSBSL
Product Name Through Hole Resistors RES 29.8 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 29.8 ohms 29.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details