Vishay Intertechnology, Inc. RES 29.8 OHM 1/8W .1% AXIAL RNC55J29R8BSRSL

Description
RES 29.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 29.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.8 OHM 1/8W .1% AXIAL - RNC55J29R8BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8 OHM 1/8W .1% AXIAL
RNC55J29R8BSRSL
RES 29.8 OHM 1/8W .1% AXIAL RNC55J29R8BSRSL
RES 29.8ohm 1/8W .1% AXIAL

RES 29.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J29R8BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J29R8BSRSL-ND
Through Hole Resistors RNC55J29R8BSRSL-ND
29.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J29R8BSRSL RNC55J29R8BSRSL-ND
Product Name RES 29.8 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.8 ohms 29.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details