Vishay Intertechnology, Inc. RES 29.1 OHM 1/8W .1% AXIAL RNC55J29R1BSRSL

Description
RES 29.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 29.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.1 OHM 1/8W .1% AXIAL - RNC55J29R1BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.1 OHM 1/8W .1% AXIAL
RNC55J29R1BSRSL
RES 29.1 OHM 1/8W .1% AXIAL RNC55J29R1BSRSL
RES 29.1ohm 1/8W .1% AXIAL

RES 29.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J29R1BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J29R1BSRSL-ND
Through Hole Resistors RNC55J29R1BSRSL-ND
29.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J29R1BSRSL RNC55J29R1BSRSL-ND
Product Name RES 29.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.1 ohms 29.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers