Vishay Intertechnology, Inc. RES 29.1 OHM 1/8W .1% AXIAL RNC55J29R1BSBSL

Description
RES 29.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 29.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.1 OHM 1/8W .1% AXIAL - RNC55J29R1BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.1 OHM 1/8W .1% AXIAL
RNC55J29R1BSBSL
RES 29.1 OHM 1/8W .1% AXIAL RNC55J29R1BSBSL
RES 29.1ohm 1/8W .1% AXIAL

RES 29.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J29R1BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J29R1BSBSL-ND
Through Hole Resistors RNC55J29R1BSBSL-ND
29.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J29R1BSBSL RNC55J29R1BSBSL-ND
Product Name RES 29.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.1 ohms 29.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details