Vishay Intertechnology, Inc. RES 298K OHM 1/8W .1% AXIAL RNC55J2983BSRE6

Description
RES 298Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 298Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 298K OHM 1/8W .1% AXIAL - RNC55J2983BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 298K OHM 1/8W .1% AXIAL
RNC55J2983BSRE6
RES 298K OHM 1/8W .1% AXIAL RNC55J2983BSRE6
RES 298Kohm 1/8W .1% AXIAL

RES 298Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2983BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2983BSRE6-ND
Through Hole Resistors RNC55J2983BSRE6-ND
298 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

298 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,298Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3762 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,298Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3762
Resistor,metal Film,298Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3762
Resistor,Metal Film,298KOhms,200WV, .1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,298KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2983BSRE6 RNC55J2983BSRE6-ND 54C3762
Product Name RES 298K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,298Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 298000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details