Vishay Intertechnology, Inc. RES 2.98K OHM 1/8W .1% AXIAL RNC55J2981BSB14

Description
RES 2.98Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.98Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.98K OHM 1/8W .1% AXIAL - RNC55J2981BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.98K OHM 1/8W .1% AXIAL
RNC55J2981BSB14
RES 2.98K OHM 1/8W .1% AXIAL RNC55J2981BSB14
RES 2.98Kohm 1/8W .1% AXIAL

RES 2.98Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2981BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2981BSB14-ND
Through Hole Resistors RNC55J2981BSB14-ND
2.98 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.98 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2981BSB14 RNC55J2981BSB14-ND
Product Name RES 2.98K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details