Vishay Intertechnology, Inc. RES 298 OHM 1/8W .1% AXIAL RNC55J2980BSRE6

Description
RES 298ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 298ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 298 OHM 1/8W .1% AXIAL - RNC55J2980BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 298 OHM 1/8W .1% AXIAL
RNC55J2980BSRE6
RES 298 OHM 1/8W .1% AXIAL RNC55J2980BSRE6
RES 298ohm 1/8W .1% AXIAL

RES 298ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2980BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2980BSRE6-ND
Through Hole Resistors RNC55J2980BSRE6-ND
298 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

298 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2980BSRE6 RNC55J2980BSRE6-ND
Product Name RES 298 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 298 ohms 298 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details