Vishay Intertechnology, Inc. RES 298 OHM 1/8W .1% AXIAL RNC55J2980BSBSL

Description
RES 298ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 298ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 298 OHM 1/8W .1% AXIAL - RNC55J2980BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 298 OHM 1/8W .1% AXIAL
RNC55J2980BSBSL
RES 298 OHM 1/8W .1% AXIAL RNC55J2980BSBSL
RES 298ohm 1/8W .1% AXIAL

RES 298ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2980BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2980BSBSL-ND
Through Hole Resistors RNC55J2980BSBSL-ND
298 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

298 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2980BSBSL RNC55J2980BSBSL-ND
Product Name RES 298 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 298 ohms 298 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details