Vishay Intertechnology, Inc. RES 294K OHM 1/8W 1% AXIAL RNC55J2943FSRSL

Description
RES 294Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 294Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/8W 1% AXIAL - RNC55J2943FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/8W 1% AXIAL
RNC55J2943FSRSL
RES 294K OHM 1/8W 1% AXIAL RNC55J2943FSRSL
RES 294Kohm 1/8W 1% AXIAL

RES 294Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2943FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2943FSRSL-ND
Through Hole Resistors RNC55J2943FSRSL-ND
294 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

294 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2943FSRSL RNC55J2943FSRSL-ND
Product Name RES 294K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers