Vishay Intertechnology, Inc. RES 2.94K OHM 1/8W .1% AXIAL RNC55J2941BSB14

Description
RES 2.94Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/8W .1% AXIAL - RNC55J2941BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/8W .1% AXIAL
RNC55J2941BSB14
RES 2.94K OHM 1/8W .1% AXIAL RNC55J2941BSB14
RES 2.94Kohm 1/8W .1% AXIAL

RES 2.94Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2941BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2941BSB14-ND
Through Hole Resistors RNC55J2941BSB14-ND
2.94 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.94 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2941BSB14 RNC55J2941BSB14-ND
Product Name RES 2.94K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers