Vishay Intertechnology, Inc. RES 294 OHM 1/8W .1% AXIAL RNC55J2940BSRE6

Description
RES 294ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 294ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1/8W .1% AXIAL - RNC55J2940BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/8W .1% AXIAL
RNC55J2940BSRE6
RES 294 OHM 1/8W .1% AXIAL RNC55J2940BSRE6
RES 294ohm 1/8W .1% AXIAL

RES 294ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2940BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2940BSRE6-ND
Through Hole Resistors RNC55J2940BSRE6-ND
294 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

294 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,294Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3735 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3735
Resistor,metal Film,294Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3735
Resistor,Metal Film,294Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,294Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2940BSRE6 RNC55J2940BSRE6-ND 54C3735
Product Name RES 294 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,294Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details