Vishay Intertechnology, Inc. MF,1/8W,29.1K,.1%,25PPM,S/.001%,BULK RNC55J2912BSB14

Description
MF,1/8W,29.1K,.1%,25 PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,29.1K,.1%,25 PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,29.1K,.1%,25PPM,S/.001%,BULK - RNC55J2912BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,29.1K,.1%,25PPM,S/.001%,BULK
RNC55J2912BSB14
MF,1/8W,29.1K,.1%,25PPM,S/.001%,BULK RNC55J2912BSB14
MF,1/8W,29.1K,.1%,25 PPM,S/.001%,BULK

MF,1/8W,29.1K,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J2912BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2912BSB14-ND
Through Hole Resistors RNC55J2912BSB14-ND
29.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2912BSB14 RNC55J2912BSB14-ND
Product Name MF,1/8W,29.1K,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers