Vishay Intertechnology, Inc. RES 28.7 OHM 1/8W 1% AXIAL RNC55J28R7FSRSL

Description
RES 28.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/8W 1% AXIAL - RNC55J28R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/8W 1% AXIAL
RNC55J28R7FSRSL
RES 28.7 OHM 1/8W 1% AXIAL RNC55J28R7FSRSL
RES 28.7ohm 1/8W 1% AXIAL

RES 28.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J28R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J28R7FSRSL-ND
Through Hole Resistors RNC55J28R7FSRSL-ND
28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J28R7FSRSL RNC55J28R7FSRSL-ND
Product Name RES 28.7 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers