Vishay Intertechnology, Inc. RES 28 OHM 1/8W .1% AXIAL RNC55J28R0BSR36

Description
RES 28ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1/8W .1% AXIAL - RNC55J28R0BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/8W .1% AXIAL
RNC55J28R0BSR36
RES 28 OHM 1/8W .1% AXIAL RNC55J28R0BSR36
RES 28ohm 1/8W .1% AXIAL

RES 28ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J28R0BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J28R0BSR36-ND
Through Hole Resistors RNC55J28R0BSR36-ND
28 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J28R0BSR36 RNC55J28R0BSR36-ND
Product Name RES 28 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details