Vishay Intertechnology, Inc. RES 28.7K OHM 1/8W .1% AXIAL RNC55J2872BSRSL

Description
RES 28.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/8W .1% AXIAL - RNC55J2872BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/8W .1% AXIAL
RNC55J2872BSRSL
RES 28.7K OHM 1/8W .1% AXIAL RNC55J2872BSRSL
RES 28.7Kohm 1/8W .1% AXIAL

RES 28.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2872BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2872BSRSL-ND
Through Hole Resistors RNC55J2872BSRSL-ND
28.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2872BSRSL RNC55J2872BSRSL-ND
Product Name RES 28.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details