Vishay Intertechnology, Inc. RES 2.87K OHM 1/8W .1% AXIAL RNC55J2871BSBSL

Description
RES 2.87Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/8W .1% AXIAL - RNC55J2871BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/8W .1% AXIAL
RNC55J2871BSBSL
RES 2.87K OHM 1/8W .1% AXIAL RNC55J2871BSBSL
RES 2.87Kohm 1/8W .1% AXIAL

RES 2.87Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2871BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2871BSBSL-ND
Through Hole Resistors RNC55J2871BSBSL-ND
2.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2871BSBSL RNC55J2871BSBSL-ND
Product Name RES 2.87K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details