Vishay Intertechnology, Inc. MF,1/8W,28.4K,.1%,25PPM,S/.001%,T/R RNC55J2842BSRE6

Description
MF,1/8W,28.4K,.1%,25 PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,28.4K,.1%,25 PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,28.4K,.1%,25PPM,S/.001%,T/R - RNC55J2842BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,28.4K,.1%,25PPM,S/.001%,T/R
RNC55J2842BSRE6
MF,1/8W,28.4K,.1%,25PPM,S/.001%,T/R RNC55J2842BSRE6
MF,1/8W,28.4K,.1%,25 PPM,S/.001%,T/R

MF,1/8W,28.4K,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J2842BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2842BSRE6-ND
Through Hole Resistors RNC55J2842BSRE6-ND
28.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,28.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3689 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3689
Resistor,metal Film,28.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3689
Resistor,Metal Film,28.4KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,28.4KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2842BSRE6 RNC55J2842BSRE6-ND 54C3689
Product Name MF,1/8W,28.4K,.1%,25PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,28.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details