Vishay Precision Group RES 2.8K OHM 1/8W 1% AXIAL RNC55J2801FSRE6

Description
RES 2.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/8W 1% AXIAL - RNC55J2801FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/8W 1% AXIAL
RNC55J2801FSRE6
RES 2.8K OHM 1/8W 1% AXIAL RNC55J2801FSRE6
RES 2.8Kohm 1/8W 1% AXIAL

RES 2.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2801FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2801FSRE6-ND
Through Hole Resistors RNC55J2801FSRE6-ND
2.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.8Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M2533 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M2533
Resistor,metal Film,2.8Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M2533
Resistor,Metal Film,2.8KOhms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,2.8KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2801FSRE6 RNC55J2801FSRE6-ND 08M2533
Product Name RES 2.8K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.8Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details