Vishay Intertechnology, Inc. Through Hole Resistors RNC55J2800FSB14

Description
280 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
280 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2800FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2800FSB14-ND
Through Hole Resistors RNC55J2800FSB14-ND
280 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

280 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 280 OHM 1/8W 1% AXIAL - RNC55J2800FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/8W 1% AXIAL
RNC55J2800FSB14
RES 280 OHM 1/8W 1% AXIAL RNC55J2800FSB14
RES 280ohm 1/8W 1% AXIAL

RES 280ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2800FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2800FSB14
Through Hole Resistors RNC55J2800FSB14
RES 280 OHM 1/8W 1% AXIAL

RES 280 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 61J3635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
61J3635
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 61J3635
Resistor,Metal Film,280Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,280Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J2800FSB14-ND RNC55J2800FSB14 RNC55J2800FSB14 61J3635
Product Name Through Hole Resistors RES 280 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers