Vishay Intertechnology, Inc. RES 27.3 OHM 1/8W .1% AXIAL RNC55J27R3BSRE6

Description
RES 27.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 27.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.3 OHM 1/8W .1% AXIAL - RNC55J27R3BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.3 OHM 1/8W .1% AXIAL
RNC55J27R3BSRE6
RES 27.3 OHM 1/8W .1% AXIAL RNC55J27R3BSRE6
RES 27.3ohm 1/8W .1% AXIAL

RES 27.3ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J27R3BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J27R3BSRE6-ND
Through Hole Resistors RNC55J27R3BSRE6-ND
27.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J27R3BSRE6 RNC55J27R3BSRE6-ND
Product Name RES 27.3 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.3 ohms 27.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details