Vishay Intertechnology, Inc. Res Metal Film 27.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J27R1BSB14

Description
Res Metal Film 27.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 27.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 27.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55J27R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 27.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55J27R1BSB14
Res Metal Film 27.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J27R1BSB14
Res Metal Film 27.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 27.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J27R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J27R1BSB14-ND
Through Hole Resistors RNC55J27R1BSB14-ND
27.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J27R1BSB14 RNC55J27R1BSB14-ND
Product Name Res Metal Film 27.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details