Vishay Intertechnology, Inc. Res Metal Film 27.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC55J2792BMB14

Description
Res Metal Film 27.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 27.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 27.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC55J2792BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 27.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC55J2792BMB14
Res Metal Film 27.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC55J2792BMB14
Res Metal Film 27.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 27.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J2792BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2792BMB14-ND
Through Hole Resistors RNC55J2792BMB14-ND
27.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2792BMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2792BMB14
Through Hole Resistors RNC55J2792BMB14
RES 27.9K OHM 1/8W .1% AXIAL

RES 27.9K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2792BMB14 RNC55J2792BMB14-ND RNC55J2792BMB14
Product Name Res Metal Film 27.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 to 1 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers