Vishay Intertechnology, Inc. RES 277 OHM 1/8W .5% AXIAL RNC55J2770DSB14

Description
RES 277ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 277ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 277 OHM 1/8W .5% AXIAL - RNC55J2770DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 277 OHM 1/8W .5% AXIAL
RNC55J2770DSB14
RES 277 OHM 1/8W .5% AXIAL RNC55J2770DSB14
RES 277ohm 1/8W .5% AXIAL

RES 277ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2770DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2770DSB14-ND
Through Hole Resistors RNC55J2770DSB14-ND
277 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

277 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res,metal Film,277Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 20K7297 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,277Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
20K7297
Res,metal Film,277Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 20K7297
RES,Metal Film,277Ohms,200WV,. 5+/-% Tol,-25,25ppm-TC

RES,Metal Film,277Ohms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2770DSB14 RNC55J2770DSB14-ND 20K7297
Product Name RES 277 OHM 1/8W .5% AXIAL Through Hole Resistors Res,metal Film,277Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 277 ohms 277 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details