MF,1/8W,274K ,1%,25PPM,S/.001%,BU
274 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 274K OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J2743FSB14 | RNC55J2743FSB14-ND | RNC55J2743FSB14 |
| Product Name | MF,1/8W,274K ,1%,25PPM,S/.001%,BULK | Through Hole Resistors | Through Hole Resistors |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm |