Vishay Intertechnology, Inc. RES 274K OHM 1/8W .1% AXIAL RNC55J2743BSBSL

Description
RES 274Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/8W .1% AXIAL - RNC55J2743BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/8W .1% AXIAL
RNC55J2743BSBSL
RES 274K OHM 1/8W .1% AXIAL RNC55J2743BSBSL
RES 274Kohm 1/8W .1% AXIAL

RES 274Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2743BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2743BSBSL-ND
Through Hole Resistors RNC55J2743BSBSL-ND
274 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2743BSBSL RNC55J2743BSBSL-ND
Product Name RES 274K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details