Vishay Precision Group Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55J2742FRB14

Description
Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55J2742FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55J2742FRB14
Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55J2742FRB14
Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J2742FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2742FRB14-ND
Through Hole Resistors RNC55J2742FRB14-ND
27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2742FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2742FRB14
Through Hole Resistors RNC55J2742FRB14
RES 27.4K OHM 1/8W 1% AXIAL

RES 27.4K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2742FRB14 RNC55J2742FRB14-ND RNC55J2742FRB14
Product Name Res Metal Film 27.4K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers