Vishay Intertechnology, Inc. Through Hole Resistors RNC55J2740BSRE6

Description
274 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
274 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2740BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2740BSRE6-ND
Through Hole Resistors RNC55J2740BSRE6-ND
274 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 274 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J2740BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 274 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J2740BSRE6
Res Metal Film 274 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J2740BSRE6
Res Metal Film 274 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 274 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,274Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3638 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3638
Resistor,metal Film,274Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3638
Resistor,Metal Film,274Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,274Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2740BSRE6-ND RNC55J2740BSRE6 54C3638
Product Name Through Hole Resistors Res Metal Film 274 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Resistor,metal Film,274Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details