Vishay Intertechnology, Inc. RES 27.1K OHM 1/8W 1% AXIAL RNC55J2712FSB14

Description
RES 27.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.1K OHM 1/8W 1% AXIAL - RNC55J2712FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1K OHM 1/8W 1% AXIAL
RNC55J2712FSB14
RES 27.1K OHM 1/8W 1% AXIAL RNC55J2712FSB14
RES 27.1Kohm 1/8W 1% AXIAL

RES 27.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2712FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2712FSB14-ND
Through Hole Resistors RNC55J2712FSB14-ND
27.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2712FSB14 RNC55J2712FSB14-ND
Product Name RES 27.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details