Vishay Intertechnology, Inc. RES 2.71K OHM 1/8W .1% AXIAL RNC55J2711BSBSL

Description
RES 2.71Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.71Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.71K OHM 1/8W .1% AXIAL - RNC55J2711BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71K OHM 1/8W .1% AXIAL
RNC55J2711BSBSL
RES 2.71K OHM 1/8W .1% AXIAL RNC55J2711BSBSL
RES 2.71Kohm 1/8W .1% AXIAL

RES 2.71Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2711BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2711BSBSL-ND
Through Hole Resistors RNC55J2711BSBSL-ND
2.71 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.71 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2711BSBSL RNC55J2711BSBSL-ND
Product Name RES 2.71K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2710 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details