Vishay Precision Group RES 2.7K OHM 1/8W 1% AXIAL RNC55J2701FSB14

Description
RES 2.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/8W 1% AXIAL - RNC55J2701FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/8W 1% AXIAL
RNC55J2701FSB14
RES 2.7K OHM 1/8W 1% AXIAL RNC55J2701FSB14
RES 2.7Kohm 1/8W 1% AXIAL

RES 2.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2701FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2701FSB14-ND
Through Hole Resistors RNC55J2701FSB14-ND
2.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2701FSB14 RNC55J2701FSB14-ND
Product Name RES 2.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details