Vishay Intertechnology, Inc. Through Hole Resistors RNC55J2682BSB14

Description
26.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
26.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2682BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2682BSB14-ND
Through Hole Resistors RNC55J2682BSB14-ND
26.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 26.8K OHM 1/8W .1% AXIAL - RNC55J2682BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.8K OHM 1/8W .1% AXIAL
RNC55J2682BSB14
RES 26.8K OHM 1/8W .1% AXIAL RNC55J2682BSB14
RES 26.8Kohm 1/8W .1% AXIAL

RES 26.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2682BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2682BSB14
Through Hole Resistors RNC55J2682BSB14
RES 26.8K OHM 1/8W .1% AXIAL

RES 26.8K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2682BSB14-ND RNC55J2682BSB14 RNC55J2682BSB14
Product Name Through Hole Resistors RES 26.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details