Vishay Intertechnology, Inc. RES 267 OHM 1/8W 1% AXIAL RNC55J2670FSB14

Description
RES 267ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/8W 1% AXIAL - RNC55J2670FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/8W 1% AXIAL
RNC55J2670FSB14
RES 267 OHM 1/8W 1% AXIAL RNC55J2670FSB14
RES 267ohm 1/8W 1% AXIAL

RES 267ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2670FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2670FSB14-ND
Through Hole Resistors RNC55J2670FSB14-ND
267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2670FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2670FSB14
Through Hole Resistors RNC55J2670FSB14
RES 267 OHM 1/8W 1% AXIAL

RES 267 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2670FSB14 RNC55J2670FSB14-ND RNC55J2670FSB14
Product Name RES 267 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details