Vishay Intertechnology, Inc. RES 267 OHM 1/8W .1% AXIAL RNC55J2670BSRSL

Description
RES 267ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/8W .1% AXIAL - RNC55J2670BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/8W .1% AXIAL
RNC55J2670BSRSL
RES 267 OHM 1/8W .1% AXIAL RNC55J2670BSRSL
RES 267ohm 1/8W .1% AXIAL

RES 267ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2670BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2670BSRSL-ND
Through Hole Resistors RNC55J2670BSRSL-ND
267 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2670BSRSL RNC55J2670BSRSL-ND
Product Name RES 267 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers