Vishay Intertechnology, Inc. RES 2.62K OHM 1/8W .1% AXIAL RNC55J2621BSRE6

Description
RES 2.62Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.62Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.62K OHM 1/8W .1% AXIAL - RNC55J2621BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.62K OHM 1/8W .1% AXIAL
RNC55J2621BSRE6
RES 2.62K OHM 1/8W .1% AXIAL RNC55J2621BSRE6
RES 2.62Kohm 1/8W .1% AXIAL

RES 2.62Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2621BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2621BSRE6-ND
Through Hole Resistors RNC55J2621BSRE6-ND
2.62 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.62 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2621BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2621BSRE6
Through Hole Resistors RNC55J2621BSRE6
RES 2.62K OHM 1/8W .1% AXIAL

RES 2.62K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2621BSRE6 RNC55J2621BSRE6-ND RNC55J2621BSRE6
Product Name RES 2.62K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details