Vishay Intertechnology, Inc. RES 261K OHM 1/8W .1% AXIAL RNC55J2613BSRSL

Description
RES 261Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/8W .1% AXIAL - RNC55J2613BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/8W .1% AXIAL
RNC55J2613BSRSL
RES 261K OHM 1/8W .1% AXIAL RNC55J2613BSRSL
RES 261Kohm 1/8W .1% AXIAL

RES 261Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2613BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2613BSRSL-ND
Through Hole Resistors RNC55J2613BSRSL-ND
261 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2613BSRSL RNC55J2613BSRSL-ND
Product Name RES 261K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details