Vishay Intertechnology, Inc. Through Hole Resistors RNC55J2612FMB14

Description
26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2612FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2612FMB14-ND
Through Hole Resistors RNC55J2612FMB14-ND
26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 26.1K OHM 1/8W 1% AXIAL - RNC55J2612FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/8W 1% AXIAL
RNC55J2612FMB14
RES 26.1K OHM 1/8W 1% AXIAL RNC55J2612FMB14
RES 26.1Kohm 1/8W 1% AXIAL

RES 26.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2612FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2612FMB14
Through Hole Resistors RNC55J2612FMB14
RES 26.1K OHM 1/8W 1% AXIAL

RES 26.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2612FMB14-ND RNC55J2612FMB14 RNC55J2612FMB14
Product Name Through Hole Resistors RES 26.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details