Vishay Intertechnology, Inc. RES 25.8 OHM 1/8W .1% AXIAL RNC55J25R8BSBSL

Description
RES 25.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 25.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.8 OHM 1/8W .1% AXIAL - RNC55J25R8BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.8 OHM 1/8W .1% AXIAL
RNC55J25R8BSBSL
RES 25.8 OHM 1/8W .1% AXIAL RNC55J25R8BSBSL
RES 25.8ohm 1/8W .1% AXIAL

RES 25.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J25R8BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J25R8BSBSL-ND
Through Hole Resistors RNC55J25R8BSBSL-ND
25.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J25R8BSBSL RNC55J25R8BSBSL-ND
Product Name RES 25.8 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.8 ohms 25.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers