Vishay Intertechnology, Inc. RES 25.2 OHM 1/8W .5% AXIAL RNC55J25R2DMB14

Description
RES 25.2ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 25.2ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.2 OHM 1/8W .5% AXIAL - RNC55J25R2DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.2 OHM 1/8W .5% AXIAL
RNC55J25R2DMB14
RES 25.2 OHM 1/8W .5% AXIAL RNC55J25R2DMB14
RES 25.2ohm 1/8W .5% AXIAL

RES 25.2ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J25R2DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J25R2DMB14-ND
Through Hole Resistors RNC55J25R2DMB14-ND
25.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J25R2DMB14 RNC55J25R2DMB14-ND
Product Name RES 25.2 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.2 ohms 25.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details