Vishay Intertechnology, Inc. RES 25.1 OHM 1/8W 1% AXIAL RNC55J25R1FSB14

Description
RES 25.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.1 OHM 1/8W 1% AXIAL - RNC55J25R1FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.1 OHM 1/8W 1% AXIAL
RNC55J25R1FSB14
RES 25.1 OHM 1/8W 1% AXIAL RNC55J25R1FSB14
RES 25.1ohm 1/8W 1% AXIAL

RES 25.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J25R1FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J25R1FSB14-ND
Through Hole Resistors RNC55J25R1FSB14-ND
25.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J25R1FSB14 RNC55J25R1FSB14-ND
Product Name RES 25.1 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.1 ohms 25.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details