Vishay Intertechnology, Inc. RES 25 OHM 1/8W 1% AXIAL RNC55J25R0FSBSL

Description
RES 25ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1/8W 1% AXIAL - RNC55J25R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1/8W 1% AXIAL
RNC55J25R0FSBSL
RES 25 OHM 1/8W 1% AXIAL RNC55J25R0FSBSL
RES 25ohm 1/8W 1% AXIAL

RES 25ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J25R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J25R0FSBSL-ND
Through Hole Resistors RNC55J25R0FSBSL-ND
25 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J25R0FSBSL RNC55J25R0FSBSL-ND
Product Name RES 25 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details