Vishay Intertechnology, Inc. RES 258 OHM 1/8W .1% AXIAL RNC55J2580BSBSL

Description
RES 258ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 258ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 258 OHM 1/8W .1% AXIAL - RNC55J2580BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 258 OHM 1/8W .1% AXIAL
RNC55J2580BSBSL
RES 258 OHM 1/8W .1% AXIAL RNC55J2580BSBSL
RES 258ohm 1/8W .1% AXIAL

RES 258ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2580BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2580BSBSL-ND
Through Hole Resistors RNC55J2580BSBSL-ND
258 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

258 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2580BSBSL RNC55J2580BSBSL-ND
Product Name RES 258 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 258 ohms 258 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers