Vishay Intertechnology, Inc. RES 256 OHM 1/8W .1% AXIAL RNC55J2560BSB14

Description
RES 256ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 256ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 256 OHM 1/8W .1% AXIAL - RNC55J2560BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 256 OHM 1/8W .1% AXIAL
RNC55J2560BSB14
RES 256 OHM 1/8W .1% AXIAL RNC55J2560BSB14
RES 256ohm 1/8W .1% AXIAL

RES 256ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2560BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2560BSB14-ND
Through Hole Resistors RNC55J2560BSB14-ND
256 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

256 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2560BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2560BSB14
Through Hole Resistors RNC55J2560BSB14
RES 256 OHM 1/8W .1% AXIAL

RES 256 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2560BSB14 RNC55J2560BSB14-ND RNC55J2560BSB14
Product Name RES 256 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 256 ohms 256 ohms 256 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details