Vishay Intertechnology, Inc. RES 252K OHM 1/8W .5% AXIAL RNC55J2523DRB14

Description
RES 252Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 252Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 252K OHM 1/8W .5% AXIAL - RNC55J2523DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 252K OHM 1/8W .5% AXIAL
RNC55J2523DRB14
RES 252K OHM 1/8W .5% AXIAL RNC55J2523DRB14
RES 252Kohm 1/8W .5% AXIAL

RES 252Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2523DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2523DRB14-ND
Through Hole Resistors RNC55J2523DRB14-ND
252 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

252 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2523DRB14 RNC55J2523DRB14-ND
Product Name RES 252K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 252000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers