Vishay Intertechnology, Inc. RES 24.9 OHM 1/8W .5% AXIAL RNC55J24R9DSB14

Description
RES 24.9ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/8W .5% AXIAL - RNC55J24R9DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/8W .5% AXIAL
RNC55J24R9DSB14
RES 24.9 OHM 1/8W .5% AXIAL RNC55J24R9DSB14
RES 24.9ohm 1/8W .5% AXIAL

RES 24.9ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J24R9DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J24R9DSB14-ND
Through Hole Resistors RNC55J24R9DSB14-ND
24.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J24R9DSB14 RNC55J24R9DSB14-ND
Product Name RES 24.9 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details