Vishay Intertechnology, Inc. RES 24 OHM 1/8W .1% AXIAL RNC55J24R0BSRSL

Description
RES 24ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 24ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/8W .1% AXIAL - RNC55J24R0BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/8W .1% AXIAL
RNC55J24R0BSRSL
RES 24 OHM 1/8W .1% AXIAL RNC55J24R0BSRSL
RES 24ohm 1/8W .1% AXIAL

RES 24ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J24R0BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J24R0BSRSL-ND
Through Hole Resistors RNC55J24R0BSRSL-ND
24 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J24R0BSRSL RNC55J24R0BSRSL-ND
Product Name RES 24 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details